DigiKey Analog and Digital Output 505-LTC2997IDCB#TRPBFTR-ND

Description
Temperature Sensor Analog, Local/Remote -40°C ~ 85°C 4mV/°C 6-DFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local/Remote -40°C ~ 85°C 4mV/°C 6-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 505-LTC2997IDCB#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
505-LTC2997IDCB#TRPBFTR-ND
Analog and Digital Output 505-LTC2997IDCB#TRPBFTR-ND
Temperature Sensor Analog, Local/Remote -40°C ~ 85°C 4mV/°C 6-DFN (2x3)

Temperature Sensor Analog, Local/Remote -40°C ~ 85°C 4mV/°C 6-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 505-LTC2997IDCB#TRPBFTR-ND
Product Name Analog and Digital Output
Package / Mounting 6-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 175-MAX6627MKA+TDKR-ND - DigiKey
Specs
Package / Mounting SOT-23-8
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 505-AD22100KRZ-REEL7CT-ND - DigiKey
Specs
Package / Mounting "8-SOIC (0.154"", 3.90mm Width)"
Input Voltage 4 to 6.5 volts
Operating Temperature -50 to 150 C (-58 to 302 F)
View Details
Analog and Digital Output - 505-TMP35GRTZ-REEL7TR-ND - DigiKey
Specs
Package / Mounting SC-74A, SOT-753
Input Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
Analog and Digital Output - 505-TMP06ARTZ-500RL7TR-ND - DigiKey
Specs
Package / Mounting SC-74A, SOT-753
Input Voltage 3 to 5.5 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details