DigiKey Analog and Digital Output 505-LTC2997HDCB#TRPBFTR-ND

Description
Temperature Sensor Analog, Local/Remote -40°C ~ 125°C 4mV/°C 6-DFN (2x3)
Request a Quote Datasheet
Description
Temperature Sensor Analog, Local/Remote -40°C ~ 125°C 4mV/°C 6-DFN (2x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 505-LTC2997HDCB#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
505-LTC2997HDCB#TRPBFTR-ND
Analog and Digital Output 505-LTC2997HDCB#TRPBFTR-ND
Temperature Sensor Analog, Local/Remote -40°C ~ 125°C 4mV/°C 6-DFN (2x3)

Temperature Sensor Analog, Local/Remote -40°C ~ 125°C 4mV/°C 6-DFN (2x3)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Sensor Chips
Product Number 505-LTC2997HDCB#TRPBFTR-ND
Product Name Analog and Digital Output
Package / Mounting 6-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - AD592CN-ND - DigiKey
Specs
Package / Mounting TO-226-3, TO-92-3 (TO-226AA)
Input Voltage 4 to 30 volts
Operating Temperature -25 to 105 C (-13 to 221 F)
View Details
Analog and Digital Output - 175-MAX6656MEE+TDKR-ND - DigiKey
Specs
Package / Mounting "16-SSOP (0.154"", 3.90mm Width)"
Input Voltage 3 to 5.5 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Analog and Digital Output - 505-MAX31726MTA+-ND - DigiKey
Specs
Package / Mounting 8-WDFN Exposed Pad
Input Voltage 2.5 to 3.7 volts
Operating Temperature -55 to 150 C (-67 to 302 F)
View Details
Analog and Digital Output - 505-MAX30208CLB+CTL-ND - DigiKey
Specs
Package / Mounting 10-VFLGA
Input Voltage 1.7 to 3.6 volts
Operating Temperature 0 to 70 C (32 to 158 F)
View Details