Charge Pump Switching Regulator IC Positive Fixed 3.3V 1 Output 40mA SOT-23-6
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LTC1754ES6-3.3#TRMPBFDKR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | SOT23; Other; SOT-23-6 |
| Output Voltage | 3.3 volts |
| IOUT | 0.0400 amps |