DigiKey Voltage Regulators - DC DC Switching Regulators 505-LTC1550LIGN#PBF-ND

Description
"Charge Pump Switching Regulator IC Negative Adjustable -1.225V 1 Output 20mA 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Negative Adjustable -1.225V 1 Output 20mA 16-SSOP (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LTC1550LIGN#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LTC1550LIGN#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LTC1550LIGN#PBF-ND
"Charge Pump Switching Regulator IC Negative Adjustable -1.225V 1 Output 20mA 16-SSOP (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Negative Adjustable -1.225V 1 Output 20mA 16-SSOP (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LTC1550LIGN#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Adjustable / Variable
Package Type SSOP; Other; "16-SSOP (0.154"", 3.90mm Width)"
Output Voltage -4.8 to -1.23 volts
IOUT 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 161-LTC3310HV-1#TRMPBFDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 18-TFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC3250ES6-1.5#TRMPBFTR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 1.5 volts
View Details
DC DC Switching Controllers - 161-LTC7818IUJ#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Special Features Synchronous Rectification
fsw 100 to 3000 kHz
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1928ES6-5#TRMPBFCT-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Output Voltage 5 volts
View Details