DigiKey Voltage Regulators - DC DC Switching Regulators 505-LTC1046IS8#TRPBFTR-ND

Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet
Description
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LTC1046IS8#TRPBFTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LTC1046IS8#TRPBFTR-ND
Voltage Regulators - DC DC Switching Regulators 505-LTC1046IS8#TRPBFTR-ND
"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"

"Charge Pump Switching Regulator IC Positive or Negative Fixed -Vin, 2Vin, Vin/2 1 Output 50mA 8-SOIC (0.154"", 3.90mm Width)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LTC1046IS8#TRPBFTR-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Output Voltage Type Fixed
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)"
Output Voltage 2 volts
IOUT 0.0500 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 505-LT8570EMS8E-1#TRPBFTR-ND - DigiKey
Specs
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width) Exposed Pad"
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LT8301JS5#TRPBFTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-5 Thin, TSOT-23-5
Output Voltage 65 volts
IOUT 1.2 amps
View Details
Voltage Regulators - DC DC Switching Regulators - 175-MAX1692EUB+TDKR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)"
View Details
DC DC Switching Controllers - 175-MAX15157BATJ+TDKR-ND - DigiKey
Specs
Configuration / Function Buck-Boost
Package Type Other; 32-WFQFN Exposed Pad
fsw 120 to 1000 kHz
View Details