16V/8A LOW IQ SWITCHED CAP CNVRT
| DigiKey | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | 505-LT7826ACPZ-RLTR-ND |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed |
| Package Type | Other; 16-PowerVFQFN |
| Output Voltage | 2 volts |
| IOUT | 8 amps |