DigiKey Voltage Regulators - DC DC Switching Regulators 505-LT3579EFE-1#PBF-ND

Description
"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 6A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet
Description
"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 6A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulators - DC DC Switching Regulators - 505-LT3579EFE-1#PBF-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
505-LT3579EFE-1#PBF-ND
Voltage Regulators - DC DC Switching Regulators 505-LT3579EFE-1#PBF-ND
"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 6A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

"Boost, Charge Pump, Cuk, Flyback, SEPIC Switching Regulator IC Positive or Negative Adjustable 1.215V 1 Output 6A (Switch) 20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Switching Voltage Regulators
Product Number 505-LT3579EFE-1#PBF-ND
Product Name Voltage Regulators - DC DC Switching Regulators
Configuration / Function Boost
Output Voltage Type Adjustable / Variable
Package Type Other; "20-TSSOP (0.173"", 4.40mm Width) Exposed Pad"
Output Voltage 1.22 to 42 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - DC DC Switching Regulators - 505-LTC3221EDC-3.3#TRPBFTR-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; 6-WFDFN Exposed Pad
Output Voltage 3.3 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 161-LTC3307BHV#TRMPBFTR-ND - DigiKey
Specs
Configuration / Function Buck
Output Voltage Type Adjustable / Variable
Package Type Other; 12-VFQFN Exposed Pad
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1503CMS8-2#PBF-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage 2 volts
View Details
Voltage Regulators - DC DC Switching Regulators - 505-LTC1261LCMS8-4#PBF-ND - DigiKey
Specs
Output Voltage Type Fixed
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Output Voltage -4 volts
View Details