DigiKey RF Receivers 505-HMC8100LP6JE-ND

Description
- RF Receiver 800MHz ~ 4GHz 40-LFCSP (6x6)
Request a Quote Datasheet
Description
- RF Receiver 800MHz ~ 4GHz 40-LFCSP (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - 505-HMC8100LP6JE-ND - DigiKey
Thief River Falls, MN, United States
- RF Receiver 800MHz ~ 4GHz 40-LFCSP (6x6)

- RF Receiver 800MHz ~ 4GHz 40-LFCSP (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-HMC8100LP6JE-ND
Product Name RF Receivers
Device Type Receiver
Supply Voltage 3.3V
Operating Frequency 800 to 4000 MHz
Bias Current 600 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Receivers - 175-MAX1471ATJ+TTR-ND - DigiKey
Specs
Device Type Receiver
Supply Voltage 3.3V; 3.6V; 5V
Operating Frequency 315 to 434 MHz
View Details
RF Receivers - 505-MAX41473GTC+-ND - DigiKey
Specs
Device Type Receiver
Operating Frequency 290 to 960 MHz
Data Rate 200 kbps
View Details
RF Transceiver ICs - 175-MAX32690EXEBL+-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details
RF Transceiver ICs - 175-MAX32690GWEBL+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Interface USB
View Details