V-BAND EWLB PKG TRANSMITTER
| DigiKey | |
|---|---|
| Product Category | RF Modules |
| Product Number | 505-HMC6300BG46TRDKR-ND |
| Product Name | RF Transmitters |
| Device Type | Transmitter |
| Applications | General Purpose |
| RF Modulation | On-Off Keyed; Frequency Shift Key |
| Operating Temperature | -40.0 to 85.0 C (-40.0 to 185.0 F) |