CPU32 fido™ Microcontroller IC 32-Bit Single-Core 66MHz 32KB (32K x 8) RREM 208-PQFP (28x28)
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 505-FIDO1100PQF208IR1-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 66 MHz |
| Bits | Other; A/D 8x10b |
| RAM | 24 KB |
| ROM | 32 KB |