CORTEX M3 +24K/256K +SINGLE 24BI
| DigiKey | |
|---|---|
| Product Category | Microcontrollers (MCU) |
| Product Number | 505-ADUCM363BCPZ256RL7DKR-ND |
| Product Name | Microcontrollers |
| Data Bus | 32 Bit |
| Clock Speed | 16 MHz |
| Bits | 24 Bit; Other; 1Y6x24BitsSigma-Delta; 1Y1x12b |
| RAM | 24 KB |
| ROM | 256 KB |