DigiKey Microcontrollers 505-ADUCM362BCPZ128-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM362BCPZ128-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM362BCPZ128-ND
Microcontrollers 505-ADUCM362BCPZ128-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 128KB (128K x 8) FLASH 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM362BCPZ128-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; A/D 12x24b; D/A 1x12b
RAM 16 KB
ROM 128 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-MAX32666GWPBT+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 8x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUCM410BBCZ-RL7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits 16 Bit; Other; A/D 16x16b SAR; D/A 12x12b
View Details
Application Specific Microcontrollers - 505-MAXQ1065GTC+-ND - DigiKey
Specs
ROM Type Flash
Supply Voltage 1.62 to 3.63 volts
Serial Interface SPI
View Details
Microcontrollers - 505-ADUC816BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details