DigiKey Microcontrollers 505-ADUCM361BCPZ128-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM361BCPZ128-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM361BCPZ128-ND
Microcontrollers 505-ADUCM361BCPZ128-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 20 MIPS 128KB (128K x 8) FLASH 48-LFCSP (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM361BCPZ128-ND
Product Name Microcontrollers
Data Bus 32 Bit
Bits 24 Bit; Other; A/D 11x24b; D/A 1x12b
RAM 8 KB
ROM 128 KB
ROM Type Flash
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - ADUC843BSZ62-3-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b
View Details
Microcontrollers - 505-ZLF645E0Q2064G-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 1 KB
View Details
Microcontrollers - ADUC812BSZ-REELCT-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16 MHz
Bits Other; A/D 8x12b; D/A 2x12b
View Details
Microcontrollers - ADUC814ARUZ-REEL7TR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 16.78 MHz
Bits Other; A/D 6x12b; D/A 2x12b
View Details