DigiKey Microcontrollers 505-ADUCM350BBCZ-RLTR-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 384KB (384K x 8) FLASH 120-CSPBGA (8x8)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 384KB (384K x 8) FLASH 120-CSPBGA (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM350BBCZ-RLTR-ND - DigiKey
Thief River Falls, MN, United States
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 384KB (384K x 8) FLASH 120-CSPBGA (8x8)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 16MHz 384KB (384K x 8) FLASH 120-CSPBGA (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM350BBCZ-RLTR-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 16 Bit; Other; A/D 12x16b; D/A 1x12b
RAM 32 KB
ROM 384 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUCM420BCBZ-RL7TR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 160 MHz
Bits Other; A/D 12x12b; D/A 12x12b
View Details
Application Specific Microcontrollers - 505-ADUCM356BCCZ-ND - DigiKey
Specs
RAM 64 KB
ROM Type Flash
Supply Voltage 2.8 to 3.6 volts
View Details
Microcontrollers - 505-MAX32552-LCS+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 108 MHz
Bits 8 Bit; Other; A/D 2x10b; A/D 1x8b
View Details
Microcontrollers - ADUC845BSZ62-5-RLTR-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details