DigiKey Microcontrollers 505-ADUCM322BBCZI-ND

Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)
Request a Quote Datasheet
Description
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUCM322BBCZI-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUCM322BBCZI-ND
Microcontrollers 505-ADUCM322BBCZI-ND
ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)

ARM® Cortex®-M3 ADuCM Microcontroller IC 32-Bit Single-Core 80MHz 256KB (256K x 8) FLASH 96-CSPBGA (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUCM322BBCZI-ND
Product Name Microcontrollers
Data Bus 32 Bit
Clock Speed 80 MHz
Bits Other; A/D 16x12b; D/A 8x12b
RAM 32 KB
ROM 256 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ZLF645E0P2064G-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 8 MHz
RAM 1 KB
View Details
Microcontrollers - 505-MAXQ617V-L001+U-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 12 MHz
RAM 4 KB
View Details
Microcontrollers - 505-MAX32620IWGL+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 96 MHz
Bits Other; A/D 4x10b Sigma-Delta
View Details
Microcontrollers - 505-ADUC836BSZ-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; Other; A/D 7x16b; D/A 1x12b
View Details