DigiKey Microcontrollers 505-ADUC842BCPZ32-3-ND

Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 32KB (32K x 8) FLASH 56-LFCSP-VQ (8x8)
Request a Quote Datasheet
Description
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 32KB (32K x 8) FLASH 56-LFCSP-VQ (8x8)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUC842BCPZ32-3-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUC842BCPZ32-3-ND
Microcontrollers 505-ADUC842BCPZ32-3-ND
8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 32KB (32K x 8) FLASH 56-LFCSP-VQ (8x8)

8052 MicroConverter® ADuC8xx Microcontroller IC 8-Bit 8.38MHz 32KB (32K x 8) FLASH 56-LFCSP-VQ (8x8)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUC842BCPZ32-3-ND
Product Name Microcontrollers
Data Bus 8 Bit
Clock Speed 8.38 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 2.25 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-ADUC845BSZ62-5-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 12.58 MHz
Bits 16 Bit; 24 Bit; Other; A/D 10x24b; D/A 1x12b, 2x16b
View Details
Microcontrollers - 505-MAX32675ATK+-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits 16 Bit; 24 Bit; Other; A/D 24x16b, 24x24b Sigma-Delta; D/A 1x12b
View Details
Microcontrollers - 505-ADUCM4050BCBZ-R7CT-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 52 MHz
Bits Other; A/D 8x12b SAR
View Details
Application Specific Microcontrollers - 505-ADUCM356BCCZ-RL7TR-ND - DigiKey
Specs
RAM 64 KB
ROM Type Flash
Supply Voltage 2.8 to 3.6 volts
View Details