DigiKey Microcontrollers 505-ADUC7021BCPZ32-ND

Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 32KB (16K x 16) FLASH 40-LFCSP-VQ (6x6)
Request a Quote Datasheet
Description
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 32KB (16K x 16) FLASH 40-LFCSP-VQ (6x6)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 505-ADUC7021BCPZ32-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
505-ADUC7021BCPZ32-ND
Microcontrollers 505-ADUC7021BCPZ32-ND
ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 32KB (16K x 16) FLASH 40-LFCSP-VQ (6x6)

ARM7® MicroConverter® ADuC7xxx Microcontroller IC 16/32-Bit 44MHz 32KB (16K x 16) FLASH 40-LFCSP-VQ (6x6)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Microcontrollers (MCU)
Product Number 505-ADUC7021BCPZ32-ND
Product Name Microcontrollers
Data Bus 16 Bit; 32 Bit
Clock Speed 44 MHz
Bits Other; A/D 8x12b; D/A 2x12b
RAM 1 KB
ROM 32 KB
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - 505-IA188EBPLQ80IR2-ND - DigiKey
Specs
Data Bus 8 Bit; 16 Bit
Clock Speed 50 MHz
ROM Type ROMLess
View Details
Microcontrollers - 175-DS4830AT+TCT-ND - DigiKey
Specs
Data Bus 16 Bit
Clock Speed 10 MHz
Bits Other; A/D 18x13b; D/A 8x12b
View Details
Microcontrollers - 505-MAX32672GTLBL+TTR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 100 MHz
Bits Other; A/D 12x12b SAR
View Details
Microcontrollers - 505-ADUCM363BCPZ256RL7DKR-ND - DigiKey
Specs
Data Bus 32 Bit
Clock Speed 16 MHz
Bits 24 Bit; Other; 1Y6x24BitsSigma-Delta; 1Y1x12b
View Details