ARM, 2XSHARC, DUAL DDR, HPC PACK
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-SC587BBCZ-4B-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V |
| Package Type | PBGA; Other; 529-LFBGA, CSPBGA |
| Pin Count | 529 |