IC DSP CONTROLLER 16BIT 100-LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-2185MBSTZ-266-ND |
| Product Name | DSP (Digital Signal Processors) |
| Data Bus | 16-Bit |
| Supply Voltage | 2.5V; 3.3V |
| Package Type | LFQP; Other; 100-LQFP |
| Pin Count | 100 |