2X SHARC, LQFP PACKAGE, 450 MHZ
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-21571BSWZ-4-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V |
| Package Type | LFQP; Other; 176-LQFP Exposed Pad |
| Pin Count | 176 |