IC CCD SIGNAL PROCESSOR 176LQFP
| DigiKey | |
|---|---|
| Product Category | Digital Signal Processors (DSP) |
| Product Number | 505-ADSP-21489BSWZ-4B-ND |
| Product Name | DSP (Digital Signal Processors) |
| Supply Voltage | 3.3V; 1.10V |
| Package Type | LFQP; Other; 176-LQFP Exposed Pad |
| Pin Count | 176 |