DigiKey
DSP (Digital Signal Processors)
505-ADSC570WCSWZ402-ND
Description
ADSP-SC572W, 450MHZ
Request a Quote
Email Supplier
Datasheet
Description
ADSP-SC572W, 450MHZ
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
|
Product Number
|
505-ADSC570WCSWZ402-ND |
|
Product Name
|
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 1.10V
|
|
Package Type
|
LFQP; Other; 176-LQFP Exposed Pad
|
|
Pin Count
|
176
|
Unlock Full Specs
to access all available technical data
Similar Products
Data Bus
16-Bit
Supply Voltage
2.5V; 3.3V; 1.26V
Package Type
PBGA; Other; 208-FBGA, CSPBGA
View Details
Supply Voltage
3.3V; 1.00V
Package Type
LFQP; Other; 120-LQFP Exposed Pad
Pin Count
120
View Details
Data Bus
16-Bit
Supply Voltage
2.5V; 3V; 3.3V
Package Type
LFQP; Other; 144-LQFP
View Details
Supply Voltage
3.3V; 1.00V
Package Type
LFQP; Other; 120-LQFP Exposed Pad
Pin Count
120
View Details