RF Switch IC General Purpose SPDT 50Ohm 16-LFCSP-WQ (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 505-ADRF5132BCPZN-R7DKR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 16-WFQFN Exposed Pad, CSP |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Frequency Range | 700 to 5000 MHz |