RF Switch IC Cellular, Radar, VSAT SPDT 50Ohm 20-LGA (3x3)
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 505-ADRF5026SCCZ-EPR7CT-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 20-WFLGA Exposed Pad |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |
| Frequency Range | 100 to 44000 MHz |