SILICON SPDT, 0.1-45GHZ, 1W, REE
| DigiKey | |
|---|---|
| Product Category | RF Switches |
| Product Number | 505-ADRF5022BCCZN-R7DKR-ND |
| Product Name | RF Switches |
| Package Type | Surface Mount; 20-VFLGA Exposed Pad |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Frequency Range | 100 to 45000 MHz |