Telecommunications, Ultrasound Switch IC 1 Channel 32-LFCSP-VQ (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Analog Crosspoint Switches |
| Product Number | 505-ADG2188BCPZ-REEL7DKR-ND |
| Product Name | Analog Switches - Special Purpose |
| Configuration | 8x8 |
| Applications | Communications |
| Supply Voltage (VS) | 5 to 12 volts |
| Bandwidth | 210 MHz |