4 Circuit IC Switch 1:1 190Ohm 16-TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 505-ADG1212SRUZ-EP-RL7DKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 1:1 |
| Normal Condition | Normally Open (NO) |
| Supply Voltage (VS) | 12 to 15 volts |
| Ron | 190 ohms |
| Bandwidth | 1000 MHz |