IC CLK/FREQ SYNTH 16TSSOP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-ADF4002SRUZ-EP-RL7DKR-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS |
| Package Type | Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)" |