Ethernet, SONET/SDH Clock/Frequency Translator IC 1.25GHz 1 Output 40-LFCSP-VQ (6x6)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-AD9557BCPZ-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | HSTL |
| Package Type | Surface Mount; 40-VFQFN Exposed Pad, CSP |
| Supply Voltage | 1.71 to 3.46 volts |