Ethernet, SONET/SDH, Stratum IC 942MHz 1 Output 56-LFCSP-WQ (8x8)
| DigiKey | |
|---|---|
| Product Category | IC Phase-locked Loops (PLL) |
| Product Number | 505-AD9554-1BCPZ-ND |
| Product Name | Application Specific Clock/Timing |
| Bus Interface | LVPECL; HCSL |
| Package Type | Surface Mount; 56-WFQFN Exposed Pad, CSP |
| Supply Voltage | 1.4 to 2.62 volts |