Ethernet, GPON, SONET/SHD, T1/E1 Clock/Frequency Translator IC 810MHz 1 Output 32-LFCSP-WQ (5x5)
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-AD9550BCPZ-ND |
| Product Name | Application Specific Clock/Timing |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVPECL; LVDS |
| Package Type | Surface Mount; 32-WFQFN Exposed Pad, CSP |
| Supply Voltage | 3.13 to 3.46 volts |