DigiKey Application Specific Clock/Timing 505-AD9524BCPZ-ND

Description
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 48-LFCSP-VQ (7x7)
Request a Quote Datasheet
Description
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 48-LFCSP-VQ (7x7)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Application Specific Clock/Timing - 505-AD9524BCPZ-ND - DigiKey
Thief River Falls, MN, United States
Application Specific Clock/Timing
505-AD9524BCPZ-ND
Application Specific Clock/Timing 505-AD9524BCPZ-ND
Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 48-LFCSP-VQ (7x7)

Ethernet, Fibre Channel, SONET/SDH Clock/Frequency Generator, Fanout Buffer (Distribution) IC 1GHz 1 Output 48-LFCSP-VQ (7x7)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category IC Clocks
Product Number 505-AD9524BCPZ-ND
Product Name Application Specific Clock/Timing
Device Type Clock Generator
Bus Interface LVPECL; HSTL; LVCMOS
Package Type Surface Mount; 48-VFQFN Exposed Pad, CSP
Supply Voltage 1.71 to 3.46 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Generators, PLLs, Frequency Synthesizers - 175-DS1099U-WT+TDKR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; TTL
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
Real Time Clocks - 175-DS1372U+T&RCT-ND - DigiKey
Specs
Device Type Binary Counter; Real Time Clock
Package Type Surface Mount; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
Supply Voltage 2.4 to 5.5 volts
View Details
Clock Generators, PLLs, Frequency Synthesizers - 505-ADF4002SRUZ-EP-RL7DKR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS
Package Type Surface Mount; TSSOP; "16-TSSOP (0.173"", 4.40mm Width)"
View Details
Application Specific Clock/Timing - 505-AD9550BCPZ-REEL7TR-ND - DigiKey
Specs
Device Type Clock Generator
Bus Interface CMOS; LVPECL; LVDS
Package Type Surface Mount; 32-WFQFN Exposed Pad, CSP
View Details