IC CLOCK GENERATOR 48LFCSP
| DigiKey | |
|---|---|
| Product Category | IC Clocks |
| Product Number | 505-AD9517-1ABCPZ-RL7CT-ND |
| Product Name | Clock Generators, PLLs, Frequency Synthesizers |
| Device Type | Clock Generator |
| Bus Interface | CMOS; LVPECL; LVDS |
| Package Type | Surface Mount; 48-VFQFN Exposed Pad, CSP |
| Supply Voltage | 3.13 to 3.46 volts |