DigiKey RF Transceiver ICs 505-AD9363BBCZ-ND

Description
IC RF TXRX CELLULAR 144CSPBGA
Request a Quote Datasheet
Description
IC RF TXRX CELLULAR 144CSPBGA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 505-AD9363BBCZ-ND - DigiKey
Thief River Falls, MN, United States
RF Transceiver ICs
505-AD9363BBCZ-ND
RF Transceiver ICs 505-AD9363BBCZ-ND
IC RF TXRX CELLULAR 144CSPBGA

IC RF TXRX CELLULAR 144CSPBGA

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number 505-AD9363BBCZ-ND
Product Name RF Transceiver ICs
Device Type Transceiver
Technology GSM
Operating Frequency 325 to 3800 MHz
Bias Current 0.2000 to 1020 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 505-ADF7024BCPZ-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 431 to 928 MHz
View Details
RF Transceiver ICs - 505-MAX2830ETM+TTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Wi-Fi / WiMAX / Wi-Mesh
Operating Frequency 2400 MHz
View Details
RF Transceiver ICs - AD9375BBCZ-REEL-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 3.3V
Operating Frequency 300 to 6000 MHz
View Details
RF Transceiver ICs - 505-ADF7030-1BCPZN-RLCT-ND - DigiKey
Specs
Device Type Transceiver
Supply Voltage 2.7V; 2.5V; 3V; 3.3V; 3.6V
Operating Frequency 169 to 960 MHz
View Details