12 Bit Digital to Analog Converter 1 8-MSOP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5452YRMZ-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |