16 Bit Digital to Analog Converter 1 28-TSSOP-EP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-AD5421CREZ-RL7TR-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | SPI |
| Package Type | TSSOP; "28-TSSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Packing Method | Tape Reel |
| Resolution | 16 bits |