DigiKey
Analog Multipliers, Dividers
505-AD534SD-ND
Description
IC MULT/DIVIDER 14-CDIP
Request a Quote
Email Supplier
Datasheet
Description
IC MULT/DIVIDER 14-CDIP
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Board Mount Voltage Multipliers |
|
Product Number
|
505-AD534SD-ND |
|
Product Name
|
Analog Multipliers, Dividers |
|
Stages
|
4
|
Unlock Full Specs
to access all available technical data
Similar Products
Stages
4
Package Type
Surface Mount; Board Mounted; "8-SOIC (0.154"", 3.90mm Width)"
View Details
Stages
4
Package Type
Through Hole; Board Mounted; TO-100-10 Metal Can
View Details
Stages
4
Package Type
Through Hole; Board Mounted; "8-DIP (0.300"", 7.62mm)"
View Details
Stages
4
Package Type
Surface Mount; Board Mounted; "8-SOIC (0.154"", 3.90mm Width)"
View Details