12 Bit Digital to Analog Converter 1 28-CDIP
| DigiKey | |
|---|---|
| Product Category | Digital-to-Analog Converter (DAC) Chips |
| Product Number | 505-5962-8865901XA-ND |
| Product Name | Digital to Analog Converters (DAC) |
| Interface Type | Parallel; Parallel |
| Package Type | CDIP; "28-CDIP (0.600"", 15.24mm)" |
| Packing Method | Tube |
| Resolution | 12 bits |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |