DigiKey Motors - AC, DC 3026-OVU00247-ND

Description
Brushless (BLDC) DC Motor Servomotor 75 RPM 48VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Servomotor 75 RPM 48VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 3026-OVU00247-ND - DigiKey
Thief River Falls, MN, United States
Motors - AC, DC
3026-OVU00247-ND
Motors - AC, DC 3026-OVU00247-ND
Brushless (BLDC) DC Motor Servomotor 75 RPM 48VDC

Brushless (BLDC) DC Motor Servomotor 75 RPM 48VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 3026-OVU00247-ND
Product Name Motors - AC, DC
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Continuous Torque 17.7 In-lbs (20.42 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 175-PD42-2-1370-TMCL-ND - DigiKey
Specs
DC Voltage Range 2.4 VDC
Units English
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Motors - AC, DC - 175-PD42-2-1670-CANOPEN-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 1.1 In-lbs (1.23 kg-cm)
View Details
Motors - AC, DC - 3026-OVU00212-004-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.4 In-lbs (0.4079 kg-cm)
View Details
Motors - AC, DC - 175-QBL4208-41-04-006-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.0351 HP
View Details