Brushless (BLDC) DC Motor Servomotor 120 RPM 12VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 3026-OVU00212-004-ND |
| Product Name | Motors - AC, DC |
| Motor Type | AC Servo; DC Motor |
| Standard DC Voltage | 12V |
| DC Voltage Range | 12.0 VDC |
| Continuous Torque | 0.4 In-lbs (0.4079 kg-cm) |