36V 2ARMS+ SMART INTEGRATED STEP
| DigiKey | |
|---|---|
| Product Category | DC Motor Drives |
| Product Number | 175-TMC2210AUU+TTR-ND |
| Product Name | Motor Drivers, Controllers |
| Configuration | PCB Mount; "38-TFSOP (0.173"", 4.40mm Width) Exposed Pad" |
| Communication | Step/Direction |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| AC Input | 4 to 36 volts |