Brushless (BLDC) DC Motor Standard 4000 RPM 134W 36VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 175-QBL5704-94-04-032-ND |
| Product Name | Motors - AC, DC |
| Motor Type | DC Motor |
| DC Voltage Range | 36.0 VDC |
| Output Power | 0.1796 HP |
| Continuous Torque | 2.8 In-lbs (3.27 kg-cm) |