DigiKey Motors - AC, DC 175-QBL4208-81-04-019-ND

Description
Brushless (BLDC) DC Motor Standard 4000 RPM 77.5W 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Standard 4000 RPM 77.5W 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 175-QBL4208-81-04-019-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Standard 4000 RPM 77.5W 24VDC

Brushless (BLDC) DC Motor Standard 4000 RPM 77.5W 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 175-QBL4208-81-04-019-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Output Power 0.1039 HP
Continuous Torque 1.6 In-lbs (1.89 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 505-QBL4208-100-04-025-1K-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 2.2 In-lbs (2.55 kg-cm)
View Details
Stepper Motors - 175-QSH4218-47-28-040-ND - DigiKey
Specs
DC Voltage Range 1.4 VDC
Units English
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 175-PD28-3-1021-TMCL-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Units English
View Details
Stepper Motors - 175-PD60-4-1276-CANOPEN-ND - DigiKey
Specs
DC Voltage Range 4.2 VDC
Units English
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details