DigiKey Motors - AC, DC 175-PD42-2-1670-CANOPEN-ND

Description
Brushless (BLDC) DC Motor Servomotor 4000 RPM 24VDC
Request a Quote Datasheet
Description
Brushless (BLDC) DC Motor Servomotor 4000 RPM 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motors - AC, DC - 175-PD42-2-1670-CANOPEN-ND - DigiKey
Thief River Falls, MN, United States
Brushless (BLDC) DC Motor Servomotor 4000 RPM 24VDC

Brushless (BLDC) DC Motor Servomotor 4000 RPM 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category DC Motors
Product Number 175-PD42-2-1670-CANOPEN-ND
Product Name Motors - AC, DC
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Continuous Torque 1.1 In-lbs (1.23 kg-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 175-PD57-2-1276-TMCL-ND - DigiKey
Specs
DC Voltage Range 2.3 VDC
Units English
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Stepper Motors - 175-PD42-1-1240-TMCL-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Units English
View Details
Motors - AC, DC - 3026-OVU00213-004-ND - DigiKey
Specs
Standard DC Voltage 12V
DC Voltage Range 12.0 VDC
Continuous Torque 0.4 In-lbs (0.4079 kg-cm)
View Details
Stepper Motors - 175-PD42-1-1270-CANOPEN-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Units English
View Details