DigiKey Stepper Motors 175-PD42-2-1270-CANOPEN-ND

Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC
Request a Quote Datasheet
Description
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stepper Motors - 175-PD42-2-1270-CANOPEN-ND - DigiKey
Thief River Falls, MN, United States
Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC

Bipolar Stepper Motor Hybrid Frame Size 17 200 Step 1A 24VDC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Stepper Motors (rotary)
Product Number 175-PD42-2-1270-CANOPEN-ND
Product Name Stepper Motors
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 51 In-oz (36 N-cm)
Unlock Full Specs
to access all available technical data

Similar Products

Stepper Motors - 175-PD42-2-1370-TMCL-ND - DigiKey
Specs
DC Voltage Range 2.4 VDC
Holding Torque 51 In-oz (36 N-cm)
Step Angle 1.80 degrees
View Details
Stepper Motors - 175-PD42-3-1140-CANOPEN-ND - DigiKey
Specs
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
Holding Torque 62 In-oz (44 N-cm)
View Details
Stepper Motors - 175-PD57-1-1160-TMCL-ND - DigiKey
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Holding Torque 78 In-oz (55 N-cm)
View Details
Stepper Motors - 175-PD60-4-1160-CANOPEN-ND - DigiKey
Specs
Standard DC Voltage 48V
DC Voltage Range 48.0 VDC
Holding Torque 439 In-oz (310 N-cm)
View Details