Brushless (BLDC) DC Motor Servomotor 4000 RPM 24VDC
| DigiKey | |
|---|---|
| Product Category | Brushless Motors |
| Product Number | 175-PD42-1-1670-CANOPEN-ND |
| Product Name | Motors - AC, DC |
| Motor Type | AC Servo; DC Motor |
| Standard DC Voltage | 24V |
| DC Voltage Range | 24.0 VDC |
| Continuous Torque | 0.6 In-lbs (0.6378 kg-cm) |