DIGITAL INPUT SLIM CLASS-D AMPLI
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175-MAX98389EWE+TCT-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 5.5 volts |
| Output Power | 8.02 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |