EASY-TO-USE, LOW COST, DIGITAL I
| DigiKey | |
|---|---|
| Product Category | Audio Amplifier Chips |
| Product Number | 175-MAX98365CEWC+TDKR-ND |
| Product Name | Audio Amplifiers |
| Supply Voltage (VS) | 3 to 14 volts |
| Output Power | 13.8 watts |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |