IC SWITCH SPDT X 3 1OHM 16TQFN
| DigiKey | |
|---|---|
| Product Category | IC Analog Multiplexers |
| Product Number | 175-MAX4783ETE+TDKR-ND |
| Product Name | Analog Switches, Multiplexers, Demultiplexers |
| Configuration | 2x1 |
| Supply Voltage (VS) | 1.6 to 3.6 volts |
| Ron | 1 ohms |
| tON | 25 ns |
| tOFF | 15 ns |