175-MAX4708ESE+TDKR-ND -- ANALOG SWITCHES, MULTIPLEXERS, DEMULTIPLEXERS
DigiKey
Analog Switches, Multiplexers, Demultiplexers
175-MAX4708ESE+TDKR-ND
Description
IC MUX 8:1 400OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Description
IC MUX 8:1 400OHM 16SOIC
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
IC Analog Multiplexers |
|
Product Number
|
175-MAX4708ESE+TDKR-ND |
|
Product Name
|
Analog Switches, Multiplexers, Demultiplexers |
|
Configuration
|
8x1
|
|
Supply Voltage (VS)
|
4.5 to 36 volts
|
|
Ron
|
400 ohms
|
|
tON
|
275 ns
|
Unlock Full Specs
to access all available technical data
Similar Products
Configuration
8x1
Supply Voltage (VS)
5 to 30 volts
Ron
3500 ohms
View Details
Configuration
1:1
Normal Condition
Normally Closed (NC)
Supply Voltage (VS)
4.5 to 30 volts
View Details
Configuration
16x1
Supply Voltage (VS)
4.5 to 30 volts
Ron
100 ohms
View Details
Configuration
4x1
Supply Voltage (VS)
2 to 15 volts
Ron
100 ohms
View Details